Capital Lighting, Inc. 7-1038-1-109 Mini Pendants-Rod 452194

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 42.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 822920215346 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 42.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 822920215346 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-1038-1-109 Mini Pendants-Rod - 452194 - Capital Lighting, Inc.
Columbus, OH, USA
7-1038-1-109 Mini Pendants-Rod
452194
7-1038-1-109 Mini Pendants-Rod 452194
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 42.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 822920215346 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 42.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Nickel
Product Name: One Light Mini Pendant
UPC: 822920215346
Category: Pendant
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452194
Product Name 7-1038-1-109 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details