Capital Lighting, Inc. 88661-814 Exterior -Wall Mount 452127

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652086014 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652086014 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88661-814 Exterior -Wall Mount - 452127 - Capital Lighting, Inc.
Columbus, OH, USA
88661-814 Exterior -Wall Mount
452127
88661-814 Exterior -Wall Mount 452127
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652086014 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Length 12.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652086014
Category: Outdoor Lighting
Glass: Cafe Tint
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452127
Product Name 88661-814 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details