Capital Lighting, Inc. 137L Lamps-Table Lamps 452060

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
137L Lamps-Table Lamps - 452060 - Capital Lighting, Inc.
Columbus, OH, USA
137L Lamps-Table Lamps
452060
137L Lamps-Table Lamps 452060
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Extension: 9
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tudor Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452060
Product Name 137L Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details