Capital Lighting, Inc. NLV221RBMV Bathroom Fixtures-Two Lights 451977

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 6.25 Extension: 4 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Oil Rubbed Bronze Weight: 15.6 Product Name: Two Light Vanity UPC: 037949352754 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 6.25 Extension: 4 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Oil Rubbed Bronze Weight: 15.6 Product Name: Two Light Vanity UPC: 037949352754 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
NLV221RBMV Bathroom Fixtures-Two Lights - 451977 - Capital Lighting, Inc.
Columbus, OH, USA
NLV221RBMV Bathroom Fixtures-Two Lights
451977
NLV221RBMV Bathroom Fixtures-Two Lights 451977
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 6.25 Extension: 4 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Oil Rubbed Bronze Weight: 15.6 Product Name: Two Light Vanity UPC: 037949352754 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 6.25
Extension: 4
Bulb
Type: T5
Qty: 2
Wattage: 21
Finish: Oil Rubbed Bronze
Weight: 15.6
Product Name: Two Light Vanity
UPC: 037949352754
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451977
Product Name NLV221RBMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details