Capital Lighting, Inc. REF213RBEC Flush Mounts-Bowl Style 451963

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.62 Height: 4.75 Length 4.75 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 7 Product Name: Two Light Flush Mount Ceiling Fixture UPC: 037949326816 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.62 Height: 4.75 Length 4.75 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 7 Product Name: Two Light Flush Mount Ceiling Fixture UPC: 037949326816 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
REF213RBEC Flush Mounts-Bowl Style - 451963 - Capital Lighting, Inc.
Columbus, OH, USA
REF213RBEC Flush Mounts-Bowl Style
451963
REF213RBEC Flush Mounts-Bowl Style 451963
PRODUCT DETAILS / SPECS Width/Dia: 13.62 Height: 4.75 Length 4.75 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 7 Product Name: Two Light Flush Mount Ceiling Fixture UPC: 037949326816 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.62
Height: 4.75
Length 4.75
Bulb
Type: CFQ
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: Two Light Flush Mount Ceiling Fixture
UPC: 037949326816
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451963
Product Name REF213RBEC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details