Capital Lighting, Inc. 1594-23 Mid. Chandeliers-Candle 451656

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Etruscan Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Etruscan Gold

Suppliers

Company
Product
Description
Supplier Links
1594-23 Mid. Chandeliers-Candle - 451656 - Capital Lighting, Inc.
Columbus, OH, USA
1594-23 Mid. Chandeliers-Candle
451656
1594-23 Mid. Chandeliers-Candle 451656
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Etruscan Gold

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Etruscan Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451656
Product Name 1594-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details