Capital Lighting, Inc. 1415-22MJ Sconces-Single Candle 451600

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Gold Product Name: One Light Wall Sconce UPC: 771857285246 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Gold Product Name: One Light Wall Sconce UPC: 771857285246 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
1415-22MJ Sconces-Single Candle - 451600 - Capital Lighting, Inc.
Columbus, OH, USA
1415-22MJ Sconces-Single Candle
451600
1415-22MJ Sconces-Single Candle 451600
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Gold Product Name: One Light Wall Sconce UPC: 771857285246 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Length 12.50
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heirloom Gold
Product Name: One Light Wall Sconce
UPC: 771857285246
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451600
Product Name 1415-22MJ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details