Capital Lighting, Inc. Mini Pendants-Cable 451381

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: T4 G9 Halogen Qty: 6 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: T4 G9 Halogen Qty: 6 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Cable - 451381 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Cable
451381
Mini Pendants-Cable 451381
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: T4 G9 Halogen Qty: 6 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: T4 G9 Halogen
Qty: 6
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451381
Product Name Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details