Capital Lighting, Inc. 6732-55BK Sconces-Double Candle 451362

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet Black Product Name: Two Light Wall bracket W/Silver UPC: 771857284836 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet Black Product Name: Two Light Wall bracket W/Silver UPC: 771857284836 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
6732-55BK Sconces-Double Candle - 451362 - Capital Lighting, Inc.
Columbus, OH, USA
6732-55BK Sconces-Double Candle
451362
6732-55BK Sconces-Double Candle 451362
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet Black Product Name: Two Light Wall bracket W/Silver UPC: 771857284836 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Wet Black
Product Name: Two Light Wall bracket W/Silver
UPC: 771857284836
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451362
Product Name 6732-55BK Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details