PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 5.00
Bulb
Type: G9
Qty: 8
Wattage: 60
Finish: Silver
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 451166 |
| Product Name | Island/Pool Table-4 Light + |
| Application | Residential |