Capital Lighting, Inc. Bathroom Fixtures-Three Lights 451161

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 451161 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
451161
Bathroom Fixtures-Three Lights 451161
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451161
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details