Capital Lighting, Inc. 8994-PN Foyer/Hall Lanterns-Glass w/Frame 449993

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 76.75 Length 76.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Four Light Pendant UPC: 806134094515 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 76.75 Length 76.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Four Light Pendant UPC: 806134094515 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8994-PN Foyer/Hall Lanterns-Glass w/Frame - 449993 - Capital Lighting, Inc.
Columbus, OH, USA
8994-PN Foyer/Hall Lanterns-Glass w/Frame
449993
8994-PN Foyer/Hall Lanterns-Glass w/Frame 449993
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 76.75 Length 76.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Four Light Pendant UPC: 806134094515 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 76.75
Length 76.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 22
Product Name: Four Light Pendant
UPC: 806134094515
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449993
Product Name 8994-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details