Capital Lighting, Inc. 401-PN Sconces-Drum Shades 449983

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134040734 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134040734 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
401-PN Sconces-Drum Shades - 449983 - Capital Lighting, Inc.
Columbus, OH, USA
401-PN Sconces-Drum Shades
449983
401-PN Sconces-Drum Shades 449983
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134040734 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134040734
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449983
Product Name 401-PN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details