Capital Lighting, Inc. 4021-AN Sconces-Single Candle 449981

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008291 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008291 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4021-AN Sconces-Single Candle - 449981 - Capital Lighting, Inc.
Columbus, OH, USA
4021-AN Sconces-Single Candle
449981
4021-AN Sconces-Single Candle 449981
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008291 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.25
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134008291
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449981
Product Name 4021-AN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details