PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 75.50
Length 75.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 13
Product Name: One Light Pendant
UPC: 806134040956
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 449918 |
| Product Name | 2623-PN Pendants-Glass Down |
| Application | Residential |