Capital Lighting, Inc. 4202-PN Semi-Flush Mts.-Other 449795

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134041823 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134041823 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4202-PN Semi-Flush Mts.-Other - 449795 - Capital Lighting, Inc.
Columbus, OH, USA
4202-PN Semi-Flush Mts.-Other
449795
4202-PN Semi-Flush Mts.-Other 449795
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134041823 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: One Light Semi Flush
UPC: 806134041823
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449795
Product Name 4202-PN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details