Capital Lighting, Inc. 4222-OB Pendants-Glass Down 449777

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134041908 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134041908 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4222-OB Pendants-Glass Down - 449777 - Capital Lighting, Inc.
Columbus, OH, USA
4222-OB Pendants-Glass Down
449777
4222-OB Pendants-Glass Down 449777
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134041908 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 11
Product Name: One Light Pendant
UPC: 806134041908
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449777
Product Name 4222-OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details