Capital Lighting, Inc. 1956VZ-EST Exterior -Wall Mount 449757

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1956VZ-EST Exterior -Wall Mount - 449757 - Capital Lighting, Inc.
Columbus, OH, USA
1956VZ-EST Exterior -Wall Mount
449757
1956VZ-EST Exterior -Wall Mount 449757
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 6.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449757
Product Name 1956VZ-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details