Capital Lighting, Inc. 9523-AGB Mid. Chandeliers-Candle 449729

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Length 55.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 35 Product Name: Nine Light Chandelier UPC: 806134041762 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Length 55.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 35 Product Name: Nine Light Chandelier UPC: 806134041762 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
9523-AGB Mid. Chandeliers-Candle - 449729 - Capital Lighting, Inc.
Columbus, OH, USA
9523-AGB Mid. Chandeliers-Candle
449729
9523-AGB Mid. Chandeliers-Candle 449729
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Length 55.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 35 Product Name: Nine Light Chandelier UPC: 806134041762 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 55.00
Length 55.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Brass
Weight: 35
Product Name: Nine Light Chandelier
UPC: 806134041762
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449729
Product Name 9523-AGB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details