Capital Lighting, Inc. 6201-PC Sconces-Single Glass 449714

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134039530 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134039530 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6201-PC Sconces-Single Glass - 449714 - Capital Lighting, Inc.
Columbus, OH, USA
6201-PC Sconces-Single Glass
449714
6201-PC Sconces-Single Glass 449714
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134039530 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Extension: 4.5
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134039530
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449714
Product Name 6201-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details