Capital Lighting, Inc. 6203-PC Bathroom Fixtures-Three Lights 449713

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134039554 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134039554 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6203-PC Bathroom Fixtures-Three Lights - 449713 - Capital Lighting, Inc.
Columbus, OH, USA
6203-PC Bathroom Fixtures-Three Lights
449713
6203-PC Bathroom Fixtures-Three Lights 449713
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134039554 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 7.50
Extension: 4.5
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134039554
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449713
Product Name 6203-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details