Capital Lighting, Inc. 65215 Semi-Flush Mts.-Bowl Style 449667

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 783927243919 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 783927243919 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65215 Semi-Flush Mts.-Bowl Style - 449667 - Capital Lighting, Inc.
Columbus, OH, USA
65215 Semi-Flush Mts.-Bowl Style
449667
65215 Semi-Flush Mts.-Bowl Style 449667
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 783927243919 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Semi Flush
UPC: 783927243919
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449667
Product Name 65215 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details