Capital Lighting, Inc. 11015RZ Exterior -Post/Pier Head 449656

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 27.06 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 8.85 Product Name: One Light Outdoor Fixture UPC: 783927240819 Category: Fluorescent Outdoor Post Glass: Etched Seedy Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 27.06 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 8.85 Product Name: One Light Outdoor Fixture UPC: 783927240819 Category: Fluorescent Outdoor Post Glass: Etched Seedy Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11015RZ Exterior -Post/Pier Head - 449656 - Capital Lighting, Inc.
Columbus, OH, USA
11015RZ Exterior -Post/Pier Head
449656
11015RZ Exterior -Post/Pier Head 449656
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 27.06 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 8.85 Product Name: One Light Outdoor Fixture UPC: 783927240819 Category: Fluorescent Outdoor Post Glass: Etched Seedy Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 27.06
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 8.85
Product Name: One Light Outdoor Fixture
UPC: 783927240819
Category: Fluorescent Outdoor Post
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449656
Product Name 11015RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details