Capital Lighting, Inc. 11019PR Exterior -Wall Mount 449620

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 17.48 Extension: 11.17 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927240727 Category: Fluorescent Outdoor Wall Brkt Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 17.48 Extension: 11.17 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927240727 Category: Fluorescent Outdoor Wall Brkt Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11019PR Exterior -Wall Mount - 449620 - Capital Lighting, Inc.
Columbus, OH, USA
11019PR Exterior -Wall Mount
449620
11019PR Exterior -Wall Mount 449620
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 17.48 Extension: 11.17 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927240727 Category: Fluorescent Outdoor Wall Brkt Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 17.48
Extension: 11.17
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Prairie Rock
Weight: 8.45
Product Name: One Light Outdoor Fixture
UPC: 783927240727
Category: Fluorescent Outdoor Wall Brkt
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449620
Product Name 11019PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details