Capital Lighting, Inc. 6020NI Sconces-Pocket 449601

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Fixture UPC: 783927242042 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Fixture UPC: 783927242042 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6020NI Sconces-Pocket - 449601 - Capital Lighting, Inc.
Columbus, OH, USA
6020NI Sconces-Pocket
449601
6020NI Sconces-Pocket 449601
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Fixture UPC: 783927242042 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Wall Fixture
UPC: 783927242042
Category: Wall Fixtures
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449601
Product Name 6020NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details