Capital Lighting, Inc. 15443TZT Landscape Ltg.-Path & Spread 449303

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927220927 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927220927 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15443TZT Landscape Ltg.-Path & Spread - 449303 - Capital Lighting, Inc.
Columbus, OH, USA
15443TZT Landscape Ltg.-Path & Spread
449303
15443TZT Landscape Ltg.-Path & Spread 449303
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927220927 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927220927
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449303
Product Name 15443TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details