Capital Lighting, Inc. 87-1610-25 Lamps-Floor Lamps 447821

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cappuccino Weight: 29
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cappuccino Weight: 29

Suppliers

Company
Product
Description
Supplier Links
87-1610-25 Lamps-Floor Lamps - 447821 - Capital Lighting, Inc.
Columbus, OH, USA
87-1610-25 Lamps-Floor Lamps
447821
87-1610-25 Lamps-Floor Lamps 447821
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cappuccino Weight: 29

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cappuccino
Weight: 29

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447821
Product Name 87-1610-25 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details