Capital Lighting, Inc. N2053-265 Bathroom Fixtures-Three Lights 447476

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 16.75 Length 16.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 10.25 Product Name: Three Light Bath Fixture UPC: 840254030350 Category: Bath Glass: Cracked Pen Shell Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 16.75 Length 16.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 10.25 Product Name: Three Light Bath Fixture UPC: 840254030350 Category: Bath Glass: Cracked Pen Shell Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2053-265 Bathroom Fixtures-Three Lights - 447476 - Capital Lighting, Inc.
Columbus, OH, USA
N2053-265 Bathroom Fixtures-Three Lights
447476
N2053-265 Bathroom Fixtures-Three Lights 447476
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 16.75 Length 16.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 10.25 Product Name: Three Light Bath Fixture UPC: 840254030350 Category: Bath Glass: Cracked Pen Shell Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 16.75
Length 16.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 10.25
Product Name: Three Light Bath Fixture
UPC: 840254030350
Category: Bath
Glass: Cracked Pen Shell
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447476
Product Name N2053-265 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details