Capital Lighting, Inc. N6063-265 Large Chandeliers-Candle 447460

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Bronze Weight: 39.33 Product Name: 12 Light Chandelier UPC: 840254030282 Category: Chandelier Glass: Cartouche BronzeCracked Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Bronze Weight: 39.33 Product Name: 12 Light Chandelier UPC: 840254030282 Category: Chandelier Glass: Cartouche BronzeCracked Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6063-265 Large Chandeliers-Candle - 447460 - Capital Lighting, Inc.
Columbus, OH, USA
N6063-265 Large Chandeliers-Candle
447460
N6063-265 Large Chandeliers-Candle 447460
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Bronze Weight: 39.33 Product Name: 12 Light Chandelier UPC: 840254030282 Category: Chandelier Glass: Cartouche BronzeCracked Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 7
Finish: Bronze
Weight: 39.33
Product Name: 12 Light Chandelier
UPC: 840254030282
Category: Chandelier
Glass: Cartouche BronzeCracked Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447460
Product Name N6063-265 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details