Capital Lighting, Inc. N6054-265 Pendants-Bowl Style 447442

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 43.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 38.24 Product Name: Four Light Pendant UPC: 840254030138 Category: Pendant Glass: Cracked Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 43.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 38.24 Product Name: Four Light Pendant UPC: 840254030138 Category: Pendant Glass: Cracked Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6054-265 Pendants-Bowl Style - 447442 - Capital Lighting, Inc.
Columbus, OH, USA
N6054-265 Pendants-Bowl Style
447442
N6054-265 Pendants-Bowl Style 447442
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 43.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 38.24 Product Name: Four Light Pendant UPC: 840254030138 Category: Pendant Glass: Cracked Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 43.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 38.24
Product Name: Four Light Pendant
UPC: 840254030138
Category: Pendant
Glass: Cracked Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447442
Product Name N6054-265 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details