Capital Lighting, Inc. N9800 Sconces-Triple Candle 447430

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 23.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 15.4 Product Name: Three Light Sconce UPC: 840254031296 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 23.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 15.4 Product Name: Three Light Sconce UPC: 840254031296 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9800 Sconces-Triple Candle - 447430 - Capital Lighting, Inc.
Columbus, OH, USA
N9800 Sconces-Triple Candle
447430
N9800 Sconces-Triple Candle 447430
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 23.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 15.4 Product Name: Three Light Sconce UPC: 840254031296 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 23.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 15.4
Product Name: Three Light Sconce
UPC: 840254031296
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447430
Product Name N9800 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details