Capital Lighting, Inc. 42251-824 Sconces-Double Candle 446955

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Palladium Product Name: Two-Light Highlands Wall Fixture UPC: 785652422522 Category: Wall - Bath Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Palladium Product Name: Two-Light Highlands Wall Fixture UPC: 785652422522 Category: Wall - Bath Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
42251-824 Sconces-Double Candle - 446955 - Capital Lighting, Inc.
Columbus, OH, USA
42251-824 Sconces-Double Candle
446955
42251-824 Sconces-Double Candle 446955
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Palladium Product Name: Two-Light Highlands Wall Fixture UPC: 785652422522 Category: Wall - Bath Lighting Glass: Silver Silk ShantungFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Palladium
Product Name: Two-Light Highlands Wall Fixture
UPC: 785652422522
Category: Wall - Bath Lighting
Glass: Silver Silk ShantungFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5`` DP:1 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446955
Product Name 42251-824 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details