PRODUCT DETAILS / SPECS
Width/Dia: 41.75
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Fifteen Light Multi-Tier Chandelier
UPC: 785652352966
Category: Pendant Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 446927 |
| Product Name | 31352-965 Large Chandeliers-Glass Shade |
| Application | Residential |