Capital Lighting, Inc. 31520-845 Mid. Chandeliers-Glass Up 446926

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Roslyn Chandelier UPC: 785652152085 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Roslyn Chandelier UPC: 785652152085 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31520-845 Mid. Chandeliers-Glass Up - 446926 - Capital Lighting, Inc.
Columbus, OH, USA
31520-845 Mid. Chandeliers-Glass Up
446926
31520-845 Mid. Chandeliers-Glass Up 446926
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Roslyn Chandelier UPC: 785652152085 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Flemish Bronze
Product Name: Three Light Roslyn Chandelier
UPC: 785652152085
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446926
Product Name 31520-845 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details