Capital Lighting, Inc. VS12603-PN Bathroom Fixtures-Three Lights 446884

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817318463 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817318463 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12603-PN Bathroom Fixtures-Three Lights - 446884 - Capital Lighting, Inc.
Columbus, OH, USA
VS12603-PN Bathroom Fixtures-Three Lights
446884
VS12603-PN Bathroom Fixtures-Three Lights 446884
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817318463 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 5.5
Product Name: Three Light Vanity Fixture
UPC: 014817318463
Category: Vanity
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446884
Product Name VS12603-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details