Capital Lighting, Inc. 65350-965 Pendants-Glass Down 446788

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single Light Pendant UPC: 785652535093 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single Light Pendant UPC: 785652535093 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65350-965 Pendants-Glass Down - 446788 - Capital Lighting, Inc.
Columbus, OH, USA
65350-965 Pendants-Glass Down
446788
65350-965 Pendants-Glass Down 446788
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single Light Pendant UPC: 785652535093 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.25
Length 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brushed Nickel
Product Name: Single Light Pendant
UPC: 785652535093
Category: Pendant Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446788
Product Name 65350-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details