Capital Lighting, Inc. 61251-824 Mini Pendants-Rod 446752

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladium Product Name: Single-Light Highlands Mini-Pendant UPC: 785652612527 Category: Pendant Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladium Product Name: Single-Light Highlands Mini-Pendant UPC: 785652612527 Category: Pendant Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61251-824 Mini Pendants-Rod - 446752 - Capital Lighting, Inc.
Columbus, OH, USA
61251-824 Mini Pendants-Rod
446752
61251-824 Mini Pendants-Rod 446752
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladium Product Name: Single-Light Highlands Mini-Pendant UPC: 785652612527 Category: Pendant Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Palladium
Product Name: Single-Light Highlands Mini-Pendant
UPC: 785652612527
Category: Pendant Lighting
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446752
Product Name 61251-824 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details