Capital Lighting, Inc. FAL-1165W Exterior -Wall Mt./Flush 446670

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 21.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 21.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FAL-1165W Exterior -Wall Mt./Flush - 446670 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1165W Exterior -Wall Mt./Flush
446670
FAL-1165W Exterior -Wall Mt./Flush 446670
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 21.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 21.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446670
Product Name FAL-1165W Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details