Capital Lighting, Inc. 24115-ET Large Chandeliers-Glass Shade 445752

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.50 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: English Toffee Product Name: 15 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.50 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: English Toffee Product Name: 15 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24115-ET Large Chandeliers-Glass Shade - 445752 - Capital Lighting, Inc.
Columbus, OH, USA
24115-ET Large Chandeliers-Glass Shade
445752
24115-ET Large Chandeliers-Glass Shade 445752
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.50 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: English Toffee Product Name: 15 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 45.50
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: English Toffee
Product Name: 15 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445752
Product Name 24115-ET Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details