Capital Lighting, Inc. 22423-ET Pendants-Bowl Style 445738

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
22423-ET Pendants-Bowl Style - 445738 - Capital Lighting, Inc.
Columbus, OH, USA
22423-ET Pendants-Bowl Style
445738
22423-ET Pendants-Bowl Style 445738
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445738
Product Name 22423-ET Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details