Capital Lighting, Inc. 22426-ET Mid. Chandeliers-Glass Up 445719

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22426-ET Mid. Chandeliers-Glass Up - 445719 - Capital Lighting, Inc.
Columbus, OH, USA
22426-ET Mid. Chandeliers-Glass Up
445719
22426-ET Mid. Chandeliers-Glass Up 445719
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: English Toffee
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445719
Product Name 22426-ET Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details