Capital Lighting, Inc. 21133MCFL Bathroom Fixtures-Three Lights 445678

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 7.85 Product Name: Three Light Bath Vanity UPC: 783209059313 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 7.85 Product Name: Three Light Bath Vanity UPC: 783209059313 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21133MCFL Bathroom Fixtures-Three Lights - 445678 - Capital Lighting, Inc.
Columbus, OH, USA
21133MCFL Bathroom Fixtures-Three Lights
445678
21133MCFL Bathroom Fixtures-Three Lights 445678
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 7.85 Product Name: Three Light Bath Vanity UPC: 783209059313 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Filbert
Weight: 7.85
Product Name: Three Light Bath Vanity
UPC: 783209059313
Category: Bath Vanity
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445678
Product Name 21133MCFL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details