Capital Lighting, Inc. 21266FTSN Mid. Chandeliers-Glass Up 445669

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 24.82 Product Name: Nine Light Chandelier UPC: 783209059429 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 24.82 Product Name: Nine Light Chandelier UPC: 783209059429 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21266FTSN Mid. Chandeliers-Glass Up - 445669 - Capital Lighting, Inc.
Columbus, OH, USA
21266FTSN Mid. Chandeliers-Glass Up
445669
21266FTSN Mid. Chandeliers-Glass Up 445669
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 24.82 Product Name: Nine Light Chandelier UPC: 783209059429 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 24.82
Product Name: Nine Light Chandelier
UPC: 783209059429
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445669
Product Name 21266FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details