Capital Lighting, Inc. 3422WGOB Exterior -Wall Mount 445657

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 7.28 Product Name: Two Light Outdoor Wall Lantern UPC: 783209342200 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 7.28 Product Name: Two Light Outdoor Wall Lantern UPC: 783209342200 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3422WGOB Exterior -Wall Mount - 445657 - Capital Lighting, Inc.
Columbus, OH, USA
3422WGOB Exterior -Wall Mount
445657
3422WGOB Exterior -Wall Mount 445657
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 7.28 Product Name: Two Light Outdoor Wall Lantern UPC: 783209342200 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 7.28
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209342200
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445657
Product Name 3422WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details