Capital Lighting, Inc. 3423WGOB Exterior -Wall Mount 445654

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 9.7 Product Name: Two Light Outdoor Wall Lantern UPC: 783209342309 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 9.7 Product Name: Two Light Outdoor Wall Lantern UPC: 783209342309 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3423WGOB Exterior -Wall Mount - 445654 - Capital Lighting, Inc.
Columbus, OH, USA
3423WGOB Exterior -Wall Mount
445654
3423WGOB Exterior -Wall Mount 445654
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 9.7 Product Name: Two Light Outdoor Wall Lantern UPC: 783209342309 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 9.7
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209342309
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445654
Product Name 3423WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details