Capital Lighting, Inc. 3428WGOB Exterior -Hanging 445652

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 12.76 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209342804 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 12.76 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209342804 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3428WGOB Exterior -Hanging - 445652 - Capital Lighting, Inc.
Columbus, OH, USA
3428WGOB Exterior -Hanging
445652
3428WGOB Exterior -Hanging 445652
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 12.76 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209342804 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 12.76
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209342804
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445652
Product Name 3428WGOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details