Capital Lighting, Inc. 21274FTSN Bathroom Fixtures-Four Lights 445639

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 9.17 Product Name: Four Light Bath Vanity UPC: 783209059528 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 9.17 Product Name: Four Light Bath Vanity UPC: 783209059528 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21274FTSN Bathroom Fixtures-Four Lights - 445639 - Capital Lighting, Inc.
Columbus, OH, USA
21274FTSN Bathroom Fixtures-Four Lights
445639
21274FTSN Bathroom Fixtures-Four Lights 445639
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 9.17 Product Name: Four Light Bath Vanity UPC: 783209059528 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 9.17
Product Name: Four Light Bath Vanity
UPC: 783209059528
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445639
Product Name 21274FTSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details