Capital Lighting, Inc. 22243WSPD Pendants-Bowl Style 445612

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Dusk Weight: 16.58 Product Name: Three Light Invert Bowl Pendant UPC: 783209059696 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Dusk Weight: 16.58 Product Name: Three Light Invert Bowl Pendant UPC: 783209059696 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22243WSPD Pendants-Bowl Style - 445612 - Capital Lighting, Inc.
Columbus, OH, USA
22243WSPD Pendants-Bowl Style
445612
22243WSPD Pendants-Bowl Style 445612
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Dusk Weight: 16.58 Product Name: Three Light Invert Bowl Pendant UPC: 783209059696 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Platinum Dusk
Weight: 16.58
Product Name: Three Light Invert Bowl Pendant
UPC: 783209059696
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445612
Product Name 22243WSPD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details