Capital Lighting, Inc. 24942-BA Island/Pool Table-2 Light Bar 445435

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
24942-BA Island/Pool Table-2 Light Bar - 445435 - Capital Lighting, Inc.
Columbus, OH, USA
24942-BA Island/Pool Table-2 Light Bar
445435
24942-BA Island/Pool Table-2 Light Bar 445435
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Armor
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445435
Product Name 24942-BA Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details