Capital Lighting, Inc. 11766MCWC Foyer/Hall Lanterns-Glass w/Frame 445428

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Copper Weight: 17.6 Product Name: Three Light Entry Foyer Pendant UPC: 783209058996 Category: Entry Foyer Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Copper Weight: 17.6 Product Name: Three Light Entry Foyer Pendant UPC: 783209058996 Category: Entry Foyer Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11766MCWC Foyer/Hall Lanterns-Glass w/Frame - 445428 - Capital Lighting, Inc.
Columbus, OH, USA
11766MCWC Foyer/Hall Lanterns-Glass w/Frame
445428
11766MCWC Foyer/Hall Lanterns-Glass w/Frame 445428
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Copper Weight: 17.6 Product Name: Three Light Entry Foyer Pendant UPC: 783209058996 Category: Entry Foyer Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 39.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Copper
Weight: 17.6
Product Name: Three Light Entry Foyer Pendant
UPC: 783209058996
Category: Entry Foyer Pendant
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445428
Product Name 11766MCWC Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details